Max Echo Technologies Corporation Ferrite Beads and Chips BCAS100505A102

Description
FERRITE BEAD 1K OHM 1005 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 1005 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-BCAS100505A102CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS100505A102CT-ND
Ferrite Beads and Chips 5262-BCAS100505A102CT-ND
FERRITE BEAD 1K OHM 1005 1LN

FERRITE BEAD 1K OHM 1005 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCAS100505A102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS100505A102DKR-ND
Ferrite Beads and Chips 5262-BCAS100505A102DKR-ND
FERRITE BEAD 1K OHM 1005 1LN

FERRITE BEAD 1K OHM 1005 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCAS100505A102TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS100505A102TR-ND
Ferrite Beads and Chips 5262-BCAS100505A102TR-ND
FERRITE BEAD 1 KOHM 0402 1LN

FERRITE BEAD 1 KOHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-BCAS100505A102CT-ND
Product Name Ferrite Beads and Chips
DCR 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176744-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers