Max Echo Technologies Corporation Ferrite Beads and Chips ACMS451616A102 RDC09

Description
FERRITE BEAD 1K OHM 4516 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 4516 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-ACMS451616A102RDC09DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS451616A102RDC09DKR-ND
Ferrite Beads and Chips 5262-ACMS451616A102RDC09DKR-ND
FERRITE BEAD 1K OHM 4516 1LN

FERRITE BEAD 1K OHM 4516 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS451616A102RDC09TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS451616A102RDC09TR-ND
Ferrite Beads and Chips 5262-ACMS451616A102RDC09TR-ND
FERRITE BEAD 1 KOHM 1806 1LN

FERRITE BEAD 1 KOHM 1806 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS451616A102RDC09CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS451616A102RDC09CT-ND
Ferrite Beads and Chips 5262-ACMS451616A102RDC09CT-ND
FERRITE BEAD 1K OHM 4516 1LN

FERRITE BEAD 1K OHM 4516 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-ACMS451616A102RDC09DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-900 0402DF-900XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176743-2 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers