Max Echo Technologies Corporation Ferrite Beads and Chips ACMS321611A601 2A

Description
FERRITE BEAD 600 OHM 1206 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 1206 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-ACMS321611A6012ATR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS321611A6012ATR-ND
Ferrite Beads and Chips 5262-ACMS321611A6012ATR-ND
FERRITE BEAD 600 OHM 1206 1LN

FERRITE BEAD 600 OHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS321611A6012ACT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS321611A6012ACT-ND
Ferrite Beads and Chips 5262-ACMS321611A6012ACT-ND
FERRITE BEAD 600 OHM 3216 1LN

FERRITE BEAD 600 OHM 3216 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS321611A6012ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS321611A6012ADKR-ND
Ferrite Beads and Chips 5262-ACMS321611A6012ADKR-ND
FERRITE BEAD 600 OHM 3216 1LN

FERRITE BEAD 600 OHM 3216 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-ACMS321611A6012ATR-ND
Product Name Ferrite Beads and Chips
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 1uH 7.9MHz 0.4A Inductor and Choke - 71-0603LS-102XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176745-9 - TE Connectivity
Specs
Impedance 28 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers