Max Echo Technologies Corporation Ferrite Beads and Chips ACMS321611A102 1A

Description
FERRITE BEAD 1 KOHM 1206 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1 KOHM 1206 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-ACMS321611A1021ATR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS321611A1021ATR-ND
Ferrite Beads and Chips 5262-ACMS321611A1021ATR-ND
FERRITE BEAD 1 KOHM 1206 1LN

FERRITE BEAD 1 KOHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS321611A1021ACT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS321611A1021ACT-ND
Ferrite Beads and Chips 5262-ACMS321611A1021ACT-ND
FERRITE BEAD 1K OHM 3216 1LN

FERRITE BEAD 1K OHM 3216 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS321611A1021ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS321611A1021ADKR-ND
Ferrite Beads and Chips 5262-ACMS321611A1021ADKR-ND
FERRITE BEAD 1K OHM 3216 1LN

FERRITE BEAD 1K OHM 3216 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-ACMS321611A1021ATR-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-9 - TE Connectivity
Specs
Impedance 600 ohms
DCR 1.1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers