Max Echo Technologies Corporation Ferrite Beads and Chips ACMS100505A100 2A

Description
FERRITE BEAD 10 OHM 0402 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 10 OHM 0402 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-ACMS100505A1002ACT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS100505A1002ACT-ND
Ferrite Beads and Chips 5262-ACMS100505A1002ACT-ND
FERRITE BEAD 10 OHM 0402 1LN

FERRITE BEAD 10 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS100505A1002ATR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS100505A1002ATR-ND
Ferrite Beads and Chips 5262-ACMS100505A1002ATR-ND
FERRITE BEAD 10 OHM 0402 1LN

FERRITE BEAD 10 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS100505A1002ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS100505A1002ADKR-ND
Ferrite Beads and Chips 5262-ACMS100505A1002ADKR-ND
FERRITE BEAD 10 OHM 0402 1LN

FERRITE BEAD 10 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-ACMS100505A1002ACT-ND
Product Name Ferrite Beads and Chips
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 1-2176745-1 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers