The RTP5518 is a Real-Time Peak Power Sensor in the RTP5000 series, designed for precise measurement of pulsed and modulated RF signals up to 18 GHz. It features a Type N, 50 Ω input connector, a pulse measurement range of -40 to +20 dBm, a video bandwidth of 6 MHz, a rise time of less than 100 ns, a minimum pulse width of 200 ns, and a maximum repetition rate of 5 MHz. The sensor incorporates Maury's Real-Time Power Processing™ technology for gap-free acquisition, 100 ps time resolution, and 100,000 measurements per second. It supports 16 automated pulse measurements, crest factor and CCDF analysis, and synchronized multi-channel operation. The sensor is compatible with the PMX40 RF Power Meter for benchtop use.
Providing the highest video bandwidth and fastest rise times, RTP5000 peak USB power sensors with Real-Time Power ProcessingTM deliver 100,000 measurements per second, no gaps in signal acquisition and zero measurement latency. Combining this performance with automatic pulse measurements, CCDF and crest factor statistical analysis, multi-channel capabilities and documentation tools RTP5000 peak power sensors are the ideal instrument for fast, accurate and reliable RF power measurements.
| Maury Microwave | |
|---|---|
| Product Category | Electrical Power Sensors |
| Product Number | RTP5518 |
| Product Name | USB Power Sensors |