The RTP5008 is a real-time peak power sensor for RF and microwave signals ranging from 50 MHz to 8 GHz, with a Type N, 50 Ω RF input. It features a video bandwidth of 165 MHz, a rise time of 4 ns, a minimum pulse width of 10 ns, and a maximum pulse repetition rate of 50 MHz. The sensor supports Real-Time Power Processing™ technology for gap-free acquisition, 100,000 measurements per second, and 100 ps time base resolution. It operates over a pulse power range of -50 dBm to +20 dBm and includes automated pulse measurements and statistical analysis. The device is compatible with the PMX40 RF Power Meter for benchtop use and is supplied with BNC to SMB and USB locking cables.
Providing the highest video bandwidth and fastest rise times, RTP5000 peak USB power sensors with Real-Time Power ProcessingTM deliver 100,000 measurements per second, no gaps in signal acquisition and zero measurement latency. Combining this performance with automatic pulse measurements, CCDF and crest factor statistical analysis, multi-channel capabilities and documentation tools RTP5000 peak power sensors are the ideal instrument for fast, accurate and reliable RF power measurements.
| Maury Microwave | |
|---|---|
| Product Category | Electrical Power Sensors |
| Product Number | RTP5008 |
| Product Name | USB Power Sensors |