The RTP4018-S/1 is a real-time true average power sensor for RF measurements from 10 MHz to 18 GHz, with a dynamic range of -60 dBm to +20 dBm for average power and -45 dBm to +20 dBm for pulse power. It supports measurement speeds of up to 100,000 readings per second and a minimum pulse width of 4 µs, with a maximum repetition rate of 120 kHz. The sensor features a 2.92 mm (m) RF input connector, 50 Ω impedance, and VSWR values up to 1.45 from 16.0 GHz to 18.0 GHz. It includes a USB B port for connectivity and operates with Real-Time Power Processing™ technology for zero-latency, gapless measurements.
RTP4000 true average power sensors provide 80 dB dynamic range and a frequency range down to 4 kHz and up to 40 GHz. Built with Real-Time Power ProcessingTM, these sensors deliver 100,000 measurements per second, virtually no gaps in signal acquisition and zero measurement latency. Combining this performance with pulse profiling, capture and measure of pulsed, CW and modulated signals, multi-channel capabilities and documentation tools, RTP4000 average power sensors are the ideal instrument for fast, accurate and reliable RF power measurements.
| Maury Microwave | |
|---|---|
| Product Category | Electrical Power Sensors |
| Product Number | RTP4018-S/1 |
| Product Name | USB Power Sensors |