The PMX40 is a benchtop RF power meter designed for capturing, displaying, and analyzing peak and average RF power in time and statistical domains using a multi-touch touchscreen. It supports up to four USB RF power sensors from the RTP and CPS families for single or synchronized multi-channel measurements of CW, modulated, and pulsed signals. The instrument features a 195 MHz video bandwidth, 3 ns rise time, 100,000 measurements per second, and 100 ps time resolution. It includes a built-in test source for sensor verification and supports synchronous measurements across channels. The meter measures 16 pulse parameters and generates CCDF plots for crest factor analysis. It is housed in a standalone benchtop form factor with front-panel connectivity and accepts optional rack-mount kits. Sensors can be disconnected and used as standalone instruments.
The PMX40 provides design engineers and technicians the utility of traditional benchtop instrument, the flexibility and performance of modern USB RF power sensors, and the simplicity of a multi-touch display built with Boonton award-winning technology.
As a benchtop meter, the PMX40 provides a standalone solution for capturing, displaying, and analyzing peak and average RF power in both the time and statistical domains through an intuitive, multi-touch touchscreen display.
The PMX40 Power Meter utilizes up to four RTP and CPS families of USB RF power sensors with industry-leading performance and capabilities either independently or for synchronized multi-channel measurements of CW, modulated, and pulsed signals.
Providing the ultimate flexibility, the PMX40 sensors can be disconnected and independently used as standalone instruments.
| Maury Microwave | |
|---|---|
| Product Category | Power Meters |
| Product Number | PMX40 |
| Product Name | USB Power Meters |
| Sampling Rate | 100000 Hz |