The NGX1111B is a programmable noise generator that produces additive white Gaussian noise in the frequency range of 1 GHz to 2 GHz with an output power of +10 dBm and a flatness of ±1.5 dBm. It provides 127.9 dB of attenuation in 0.1 dB steps, with noise output through a female N connector. The unit includes a 5-inch touch screen display and Ethernet connectivity for remote control. Dimensions are 3.5 in x 8.3 in x 11.2 in.
The NGX1000 programmable noise generator is a high performance, broadband additive white gaussian noise (AWGN) generator in an easy-to-use compact form factor. The streamlined user interface and flat menu structure provides a fast, simple way to add RF noise in a communications system to test reliability, robustness and performance.
All functionality of the generator is accessible through the 5” touch screen or via remote control through an ethernet connection delivering flexible, programmable noise generation for broad use in semiconductor, military, aerospace, satellite, medical and communications applications.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NGX1111B |
| Product Name | Programmable Noise Generators |
| Device Type | Generator |