The NGX1110B programmable noise generator is a broadband additive white Gaussian noise (AWGN) source with a frequency range of 10 MHz to 1.5 GHz and output power of +10 dBm. It provides 127.9 dB of attenuation in 0.1 dB steps, with noise flatness of ±1.5 dBm and output spectral density of -82 dBm/Hz. The device features a 5-inch touch screen display, noise output through a female N connector, and Ethernet remote control. Dimensions are 3.5 in H x 8.3 in W x 11.2 in D.
The NGX1000 programmable noise generator is a high performance, broadband additive white gaussian noise (AWGN) generator in an easy-to-use compact form factor. The streamlined user interface and flat menu structure provides a fast, simple way to add RF noise in a communications system to test reliability, robustness and performance.
All functionality of the generator is accessible through the 5” touch screen or via remote control through an ethernet connection delivering flexible, programmable noise generation for broad use in semiconductor, military, aerospace, satellite, medical and communications applications.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NGX1110B |
| Product Name | Programmable Noise Generators |
| Device Type | Generator |