The NC6226A is a noise generator in the NC6000A/NC8000A Series, designed for general-purpose noise applications on the bench or in a rack test station. It delivers white Gaussian noise with a frequency range of 2 GHz to 26.5 GHz, an output power of -20 dBm, and a power spectral density of -124 dBm/Hz, with a flatness of ±3.0 dB. The instrument has a 50 Ohm impedance, a standard SMA female output connector (K female for this model), a typical VSWR of 1.5:1, and an attenuator range of 0 to 10 dB in 1 dB steps. Its dimensions are 17 in. wide x 5.25 in. high x 13 in. deep, and it operates on 120 VAC, 60 Hz at 1500 mA, with an operating temperature range of -10°C to +60°C.
The NC6000A and NC8000A Series instruments are designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. Standard units can be modified for specific customer requirements. Please consult the factory for pricing and availability of these requests.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC6226A |
| Product Name | Manual Noise Generators |
| Device Type | Generator |