The NC6116A is a bench-mounted noise generator in the NC6000A Series, designed for general-purpose noise applications including BER and SNR testing. It delivers white Gaussian noise over a frequency range of 10 MHz to 6 GHz with an output power of -10 dBm and a power spectral density of -107 dBm/Hz, maintaining a flatness of ±2.5 dB. The unit features a 0 to 10 dB attenuator in 1 dB steps, 50 Ohm impedance, a typical VSWR of 1.5:1, and a standard SMA female connector. Its physical dimensions are 8.5 in. wide x 5 in. high x 12.25 in. deep, and it operates on 120 VAC, 60 Hz at 500 mA under temperatures from -10°C to +60°C.
The NC6000A and NC8000A Series instruments are designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. Standard units can be modified for specific customer requirements. Please consult the factory for pricing and availability of these requests.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC6116A |
| Product Name | Manual Noise Generators |
| Device Type | Generator |