The NC2101 is an amplified noise module in the NC2000 Series, designed for high-level noise output on circuit boards. It is housed in a 24-pin dual in-line package with an operating frequency range of 100 Hz to 20 kHz, output level flatness of ±0.75 dB, and a noise spectral density of -63 dBm/Hz. It operates at +15 VDC, with an optional +12 VDC supply, and has a commercial operating temperature range of -40°C to +85°C. The crest factor is 5:1, and the typical temperature coefficient is 0.025 dB/°C.
The NC2000 Series amplified noise modules are an excellent choice for high-level noise modules mounted on a circuit board. The NC2000 Series modules are housed in 24, or14-pin dual-inline packages. The NC4000 series modules are housed in a 40-pin module that cover similar noise bands to the NC2000, but have higher crest factor, and 60 dB of TTL controlled attenuation. Modified BW, output power, and flatness specifications are available for these modules. Please consult Noisecom for availability, and appropriate package style.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC2101 |
| Product Name | Amplified Noise Module |