The NC1111B is an amplified noise module in the NC1000 series, producing white Gaussian noise with a 1 GHz to 2 GHz frequency range and an output power of 0 dBm. It has a flatness of ±2.0 dB and a noise density of 7.07 μV/√Hz. The module operates with a +15 VDC supply voltage and is designed for high crest factor applications such as jitter testing. It features a 50 Ω load impedance, an SMA female output connector, and an operating temperature range of -35°C to +100°C. Storage temperature extends from -65°C to +150°C with a typical temperature coefficient of 0.025 dB/°C. The device is housed in Package 3 and complies with AS9100D and ISO 9001:2015 quality standards.
The NC1000 Series amplified noise modules produce AWGN as high as +13 dBm, and have bandwidths up to 18 GHz. The high power modules are designed to test noise immunity for Cable TV equipment, secure communication channels, and military jamming systems. The lower power modules, <= 0 dBm, are random jitter sources for many applications including, PCIexpress, Infiniband, and 10 GigE. The Bandwidth, output power, and flatness can be modified for specific applications. A newly developed TTL controlled attenuation feature is also available.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC1111B |
| Product Name | Amplified Noise Module |