The MT981AU is a tuner from Maury Microwave. Tuners are used in in engineering and test environments to establish or transform impedances. They come in two forms: Manual Tuners and Automated Tuners. Maury Microwave is the leading manufacturer of manual and automated tuners.
Additional Features:
Frequency Range: 0.25 — 2.5 GHz
Matching Range: Minimum: 15:1; Typical: 40:1
Power Capability: 250 W CW; 2.5 kW PEP
Optimized for GSM/EDGE, WCDMA, WiFi and WiMax In-Fixture and On-Wafer Applications
High matching Range for GaN, GaAs, LDMOS, and Si Characterization
Simultaneous High Matching and Low Vibration for On-Wafer Applications
USB Interface for Simple, Fast, and Reliable Control
DLL Environment for Automated Applications
The MT981 series automated tuners are precision electro-mechanical instruments capable of matching a wide range of impedances over broad frequency ranges (typically, greater than a decade). The tuners are designed for use in automated applications requiring the ability to match the impedance of a microwave circuit element or to repeatably establish a specific impedance. They have proven valuable in computer driven applications requiring multiple, repeatable impedances covering wide areas of the impedance plane. These tuners are a key element in the Maury ATS for device characterization.
The tuner design is based on the slide-screw concept using the inherently broadband slab-line transmission structure. Each unit has two probes to optimize performance over a broad frequency range. The design permits the probes to be fully retracted leaving a low loss, well matched transmission line. This feature is very valuable in power related applications which, for good performance, require two-port tuners capable of handling large amounts of power.
The MT981AU is a tuner from Maury Microwave. Tuners are used in in engineering and test environments to establish or transform impedances. They come in two forms: Manual Tuners and Automated Tuners. Maury Microwave is the leading manufacturer of manual and automated tuners.
Additional Features:
- Frequency Range: 0.25 — 2.5 GHz
- Matching Range: Minimum: 15:1; Typical: 40:1
- Power Capability: 250 W CW; 2.5 kW PEP
- Optimized for GSM/EDGE, WCDMA, WiFi and WiMax In-Fixture and On-Wafer Applications
- High matching Range for GaN, GaAs, LDMOS, and Si Characterization
- Simultaneous High Matching and Low Vibration for On-Wafer Applications
- USB Interface for Simple, Fast, and Reliable Control
- DLL Environment for Automated Applications
The MT981 series automated tuners are precision electro-mechanical instruments capable of matching a wide range of impedances over broad frequency ranges (typically, greater than a decade). The tuners are designed for use in automated applications requiring the ability to match the impedance of a microwave circuit element or to repeatably establish a specific impedance. They have proven valuable in computer driven applications requiring multiple, repeatable impedances covering wide areas of the impedance plane. These tuners are a key element in the Maury ATS for device characterization.
The tuner design is based on the slide-screw concept using the inherently broadband slab-line transmission structure. Each unit has two probes to optimize performance over a broad frequency range. The design permits the probes to be fully retracted leaving a low loss, well matched transmission line. This feature is very valuable in power related applications which, for good performance, require two-port tuners capable of handling large amounts of power.