The MT7553M12 is a millimeter-wave noise receiver module designed for noise parameter measurements from 60.0 to 90.0 GHz using WR12 waveguide interface. It integrates an external LO mixer, a wideband low-noise amplifier, and a bias tee to improve receiver sensitivity and system calibration accuracy. The module is intended for use with a separate noise analyzer and vector network analyzer operating at frequencies up to 90 GHz, enabling automated noise parameter measurements in high-frequency applications.
Noise occurs naturally in any active device or circuit limiting the minimum levels of useful signals causing unwanted interference on weaker signals. Therefore, it is important to design circuits to minimize the effects of noise by quantifying them in the form of noise parameters. The MT7553 series enhances the typical noise system measurement accuracy reducing the total system noise figure by adding an integrated switch and wideband LNA close to the DUT. The Noise Switching Module integrates the entire input network while the Noise Receiver Module integrates the entire output network of a typical noise parameter measurement system into a turnkey solution.
| Maury Microwave | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | MT7553M12 |
| Product Name | Noise Conditioning Module |