The MT7553C01 is a noise receiver module designed for noise parameter measurements up to 65 GHz, integrating a low-noise amplifier, RF switches, and bias tees to improve system calibration accuracy. It operates with a combined VNA/NFA system where the VNA supports up to 65 GHz and the NFA operates up to 50 GHz. The module uses an internal downconverter for frequencies above 50 GHz and features a 1.85 mm female connector. It covers a frequency range of 0.1 to 65 GHz and is configured for turnkey noise parameter measurement systems.
Noise occurs naturally in any active device or circuit limiting the minimum levels of useful signals causing unwanted interference on weaker signals. Therefore, it is important to design circuits to minimize the effects of noise by quantifying them in the form of noise parameters. The MT7553 series enhances the typical noise system measurement accuracy reducing the total system noise figure by adding an integrated switch and wideband LNA close to the DUT. The Noise Switching Module integrates the entire input network while the Noise Receiver Module integrates the entire output network of a typical noise parameter measurement system into a turnkey solution.
| Maury Microwave | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | MT7553C01 |
| Product Name | Noise Conditioning Module |