The MST982VN is a manual slide screw tuner designed for impedance matching in device characterization, featuring a Type N connector, a frequency range of 0.6 to 8.0 GHz, a VSWR matching range of 20:1, and maximum insertion loss of 0.5 dB. It employs a dual-probe slab-line structure with a crossover frequency of 2.8 GHz and includes an LCD readout for carriage position. The unit measures 9.83 inches (24.97 cm) in length, with a power handling rating of 50 watts average and 500 watts peak within its matching range.
Based on precision slide screw technology, Maury’s manual tuners offers great positional repeatability with its LCD readout for carriage position and high matching range utilizing two probes to maintain performance across the band. Our manual tuners are ideal for use as a variable impedance source for applications such as device characterization or for maximizing power transfer between a generator and a load.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | MST982VN |
| Product Name | Manual Tuner |
| Calibration Signal | Signal / Waveform Generator Output |