The MST982G35 is a slide screw tuner with a 3.5mm precision connector, designed for impedance matching from 0.6 to 18.0 GHz with a maximum VSWR matching range of 10:1 and an average power handling of 50 watts. It features a dual probe structure for improved broadband performance, a micrometer-driven carriage, and no LCD position readout. The unit has a typical loss of 0.6 dB and a probe crossover frequency of 4.2 GHz, with a length of 9.83 inches (24.97 cm).
Based on precision slide screw technology, Maury’s manual tuners offers great positional repeatability with its LCD readout for carriage position and high matching range utilizing two probes to maintain performance across the band. Our manual tuners are ideal for use as a variable impedance source for applications such as device characterization or for maximizing power transfer between a generator and a load.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | MST982G35 |
| Product Name | Manual Tuner |
| Calibration Signal | Signal / Waveform Generator Output |