The MST981EN is a manual slide screw tuner with a Type N connector, designed for impedance matching in applications such as device characterization. It operates from 0.8 to 8.0 GHz with a maximum VSWR matching range of 35:1 and a typical insertion loss of 0.2 dB. The tuner features a dual probe structure with a crossover frequency of 2.8 GHz and includes an LCD readout for carriage position. Its physical length is 7.37 inches (18.72 cm). The device is rated for 250 watts average and 2500 watts peak power handling within its matching range.
Based on precision slide screw technology, Maury’s manual tuners offers great positional repeatability with its LCD readout for carriage position and high matching range utilizing two probes to maintain performance across the band. Our manual tuners are ideal for use as a variable impedance source for applications such as device characterization or for maximizing power transfer between a generator and a load.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | MST981EN |
| Product Name | Manual Tuner |
| Calibration Signal | Signal / Waveform Generator Output |