The MPA-8G-12G series comprises instrument amplifiers covering 8-12 GHz with a minimum saturated output power of 100 W, a small-signal gain of at least 52 dB, and a 20 dB variable gain adjustment. The amplifier features a Type N female RF input and output, operates within a temperature range of 0°C to 50°C, and is unconditionally stable with a maximum input VSWR of 2:1 and a load VSWR of 3:1 at Psat. Harmonic suppression is typically -35 dBc at Psat, with a -65 dBc spur level, and third-order intermodulation distortion is typically -33 dBc at 13 dB back-off with 10 MHz tone spacing. The unit is enclosed in a heavy-duty chassis weighing 42 lbs and is backed by a 24-month warranty. All models in the series are burn-in and ageing tested for reliability and are manufactured under AS9100D and ISO 9001:2015 certified processes.
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury.
| Maury Microwave | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | MPA-8G-12G-2K-P |
| Product Name | Pulsed Solid State Power Amplifiers |