The MPA-6G-18G-10 is a continuous wave solid-state power amplifier operating from 6 to 18 GHz with a typical saturated output power of 10 W and a minimum small signal gain of 38 dB. It features a 20 dB variable gain adjustment, a maximum input power of 0 dBm, and a typical second harmonic power of -15 dBc at saturation. The amplifier is unconditionally stable, has a maximum input VSWR of 2:1, and operates at ambient temperatures from 0°C to 50°C with storage temperatures from -25°C to 65°C. It uses an SMA female connector for RF input and output, is enclosed in a Type B housing, and weighs 20 lbs. A 24-month warranty is provided.
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury.
| Maury Microwave | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | MPA-6G-18G-10 |
| Product Name | CW Solid State Power Amplifiers |