The MPA-50G-67G-5 is a solid-state power amplifier designed for 50-67 GHz operation with a typical saturated output power of 5 W and a minimum small-signal gain of 33 dB. It features a 15 dB gain adjustment range, a 1.85 mm female RF input, and a WR15 flange RF output. The amplifier is unconditionally stable, supports a maximum input power of 0 dBm, and has a VSWR of 2:1 at the input. It operates from 0°C to 50°C and is housed in an enclosure weighing 32 lbs. The device includes integrated protection circuitry and is burn-in and ageing tested for reliability.
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury.
| Maury Microwave | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | MPA-50G-67G-5 |
| Product Name | CW Solid State Power Amplifiers |