The MPA-2G-8G-50 is a continuous wave solid state power amplifier covering 2 to 8 GHz with a typical output power of 50 W and a minimum small signal gain of 47 dB. It features a 20 dB variable gain adjustment, a maximum input power of 2 dBm, and a VSWR of 2.1:1 at the input. The amplifier complies with EAR99 export controls, operates between 0°C and 50°C, and is stored between -25°C and 65°C. It uses Type N female connectors for RF input and output, weighs 41 lbs, and is housed in an enclosure type A with a 24-month warranty.
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury.
| Maury Microwave | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | MPA-2G-8G-50 |
| Product Name | CW Solid State Power Amplifiers |