The MPA-18G-26G5-50 is a continuous wave solid-state power amplifier covering 18-26.5 GHz with a minimum output power of 50 W and a minimum small-signal gain of 51 dB. It features a 15 dB gain adjustment range, 2.92 mm female RF input, WR42 RF output, and a VSWR of 2:1 max at the input. The amplifier is unconditionally stable, has a typical spur level of -65 dBc at saturation, operates between 0°C and 50°C, and is housed in an enclosure weighing 40 lbs. It is covered by a 24-month warranty.
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury.
| Maury Microwave | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | MPA-18G-26G5-50 |
| Product Name | CW Solid State Power Amplifiers |