The MPA-0G6-6G-20 is a solid-state power amplifier designed for test and measurement applications, covering a frequency range of 0.6 to 6 GHz with a minimum saturated output power of 20 W and a minimum small-signal gain of 46 dB. It features a 20 dB gain adjustment range, SMA female RF connectors, and operates with a maximum input power of 0 dBm. The amplifier has a VSWR of 2:1 max at the input, a typical second harmonic power of -15 dBc at Psat, and is unconditionally stable. It is housed in a Type B enclosure, weighs 26 lbs, and operates within a temperature range of 0°C to 50°C, with a 24-month warranty.
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury.
| Maury Microwave | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | MPA-0G6-6G-20 |
| Product Name | CW Solid State Power Amplifiers |