The HX5100 Series Electronic Phase Shifters are frequency-specific devices designed for use in matched pairs with Holzworth HA7000 Series Phase Noise Analyzers to enable automated additive and residual phase noise measurements. Each unit features an input power range of 25 dBm, a phase shift range greater than 180 degrees, and an additive phase noise of -175 dBc/Hz at 10 kHz offset. The DC control voltage range is 0 to +12.5 VDC, with a damage threshold of +15 VDC. RF connectors are SMA for frequencies up to 4.5 GHz and 2.4 mm for higher frequencies. The units are RoHS compliant and come with a one-year warranty. The HX5100-x variant is not listed in the part number guide, but all series members share these core specifications.
The HX5100 Series Electronic Phase Shifters are sold individually but are designed to be used in pairs with the Maury HA7000 Series Phase Noise Analyzers. These phase shifters are frequency specific and allow for full automation of additive/residual phase noise measurements with the Maury test systems while maintaining the ANSI z540 calibration.
| Maury Microwave | |
|---|---|
| Product Category | RF Phase Shifters |
| Product Number | HX5100-x |
| Product Name | Phase Shifters |