The HX5100-35M is an electronic phase shifter designed for use in matched pairs with Holzworth HA7000 Series Phase Noise Analyzers to automate additive/residual phase noise measurements. It operates within a frequency range of 23MHz to 47MHz, provides a phase shift range greater than 180 degrees, and has an input power rating of 25 dBm into a 50Ω impedance. The device features SMA connectors for RF and DC interfaces, and is controlled by a 0 to +12.5 VDC signal with a damage threshold of +15 VDC. Additive phase noise is specified at -175 dBc/Hz at a 10 kHz offset. The part is RoHS compliant and manufactured in the USA.
The HX5100 Series Electronic Phase Shifters are sold individually but are designed to be used in pairs with the Maury HA7000 Series Phase Noise Analyzers. These phase shifters are frequency specific and allow for full automation of additive/residual phase noise measurements with the Maury test systems while maintaining the ANSI z540 calibration.
| Maury Microwave | |
|---|---|
| Product Category | RF Phase Shifters |
| Product Number | HX5100-35M |
| Product Name | Phase Shifters |