The HX5100-17M is an electronic phase shifter designed for use in matched pairs with Holzworth HA7000 Series Phase Noise Analyzers to enable automated additive and residual phase noise measurements. It operates at a center frequency of 17 MHz with a bandwidth of 10 MHz to 23 MHz and provides a phase shift range greater than 180 degrees, dependent on control voltage. The device accepts an input power of up to 25 dBm into a 50Ω impedance and is controlled via a 0 to +12.5 VDC signal, with a damage threshold of +15 VDC. It features an SMA jack (female) for both RF input and output, and an SMA jack for DC control. Additive phase noise is specified at -175 dBc/Hz at a 10 kHz offset. The unit is RoHS compliant and manufactured in the USA.
The HX5100 Series Electronic Phase Shifters are sold individually but are designed to be used in pairs with the Maury HA7000 Series Phase Noise Analyzers. These phase shifters are frequency specific and allow for full automation of additive/residual phase noise measurements with the Maury test systems while maintaining the ANSI z540 calibration.
| Maury Microwave | |
|---|---|
| Product Category | RF Phase Shifters |
| Product Number | HX5100-17M |
| Product Name | Phase Shifters |