The HA7162C Series is a real-time phase noise analyzer covering 10 MHz to 6 GHz with a measurement bandwidth of 0.1 Hz to 40 MHz, designed to reduce product development time and optimize ATE manufacturing throughput through fast data acquisition. It features dual FFT engines and integrated Holzworth HSX Series RF synthesizers as internal LOs, with front panel LO output ports for general use. The instrument uses a fully shielded 1U chassis to eliminate ground loops and ensure measurement repeatability. It supports isolated PM, AM, baseband, spurious, and jitter measurements, and enables automated residual noise analysis. All units are designed and assembled in the USA and include a standard 1-year warranty.
The HA7162C Real Time Phase Noise Analyzer is the industry leader with respect to proven accuracy, high reliability, automation and flexibility; offering extremely fast measurement speeds to reduce product development time and/or optimize ATE manufacturing throughput.
| Maury Microwave | |
|---|---|
| Product Category | Spectrum Analyzers and Signal Analyzers |
| Product Number | HA7162C Series |
| Product Name | Phase Noise Analyzers |
| Analyzer Type | Instrument |