AT-292-01-20 is a fixed coaxial attenuator in the ColorConnect™ AT-series, designed to reduce RF, microwave, or millimeter-wave signal power without distorting waveform integrity. It features 2.92mm male and female connectors, operates from DC to 40 GHz, and provides 20 dB attenuation. Typical VSWR is 1.30:1 from DC to 18 GHz and 1.40:1 from 18 to 40 GHz, with a power handling rating of 2 W. The attenuator is color-coded for easy identification of compatibility and intermatability, in alignment with IEEE high-frequency connector standards.
ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement instrument from damage. Attenuators are also used to improve matching between components by improving the return loss (twice insertion loss) and effectively reducing the VSWR seen by adjacent components. AT-series precision coaxial attenuators employ color-coded connectors to reduce potential for connection mistakes and are available with SMA, 2.92mm, 2.4mm and 1.85mm connectors up to 65 GHz.
| Maury Microwave | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | AT-292-01-20 |
| Product Name | ColorConnect Attenuators |
| Frequency | 65 GHz |