The AT-292-01-10 is a fixed coaxial attenuator in Maury Microwave's AT-series, designed to reduce RF, microwave, and millimeter-wave signal power without distorting waveform. It features 2.92mm male and female connectors with a frequency range of DC to 40 GHz, a nominal attenuation of 10 dB, and a typical VSWR of 1.30:1 up to 18 GHz, increasing to 1.40:1 from 18 to 40 GHz. It is color-coded as part of the ColorConnect™ system for easy identification and compatibility assurance.
ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement instrument from damage. Attenuators are also used to improve matching between components by improving the return loss (twice insertion loss) and effectively reducing the VSWR seen by adjacent components. AT-series precision coaxial attenuators employ color-coded connectors to reduce potential for connection mistakes and are available with SMA, 2.92mm, 2.4mm and 1.85mm connectors up to 65 GHz.
| Maury Microwave | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | AT-292-01-10 |
| Product Name | ColorConnect Attenuators |
| Frequency | 65 GHz |