AT-24-01-03 is a 3 dB fixed coaxial attenuator in the ColorConnect™ AT-series, featuring 2.4mm male and female connectors with a frequency range of DC to 50 GHz. It has a typical VSWR of 1.35:1 from DC to 26.5 GHz, 1.60:1 from 26.5 to 40 GHz, and 1.75:1 from 40 to 50 GHz. The attenuator is color-coded for easy identification and compatibility verification, to prevent improper mating and ensure reliable interconnections.
ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement instrument from damage. Attenuators are also used to improve matching between components by improving the return loss (twice insertion loss) and effectively reducing the VSWR seen by adjacent components. AT-series precision coaxial attenuators employ color-coded connectors to reduce potential for connection mistakes and are available with SMA, 2.92mm, 2.4mm and 1.85mm connectors up to 65 GHz.
| Maury Microwave | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | AT-24-01-03 |
| Product Name | ColorConnect Attenuators |
| Frequency | 65 GHz |