The AT-24-01-01 is a fixed coaxial attenuator in the ColorConnect™ AT-series, designed to reduce RF, microwave, or millimeter-wave signal power without distorting waveform integrity. It features a 2.4mm male to 2.4mm female connector interface and provides 1 dB of attenuation. The device operates from DC to 50 GHz with a typical VSWR of 1.35:1 up to 26.5 GHz, rising to 1.60:1 between 26.5 and 40 GHz, and 1.75:1 from 40 to 50 GHz. It is part of a color-coded family intended to prevent improper mating and enhance connector compatibility.
ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement instrument from damage. Attenuators are also used to improve matching between components by improving the return loss (twice insertion loss) and effectively reducing the VSWR seen by adjacent components. AT-series precision coaxial attenuators employ color-coded connectors to reduce potential for connection mistakes and are available with SMA, 2.92mm, 2.4mm and 1.85mm connectors up to 65 GHz.
| Maury Microwave | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | AT-24-01-01 |
| Product Name | ColorConnect Attenuators |
| Frequency | 65 GHz |