The 9241 is a single-input channel RF voltmeter from the 9240 series, designed for bench use and ATE system integration. It measures RF voltage from 200 μV to 300 V with true RMS response below 30 mV and a frequency range of 10 Hz to 1.2 GHz when used with compatible probes. The instrument features 1% accuracy at full scale, a DC recorder output, and standard IEEE-488 and RS-232 interfaces. It operates from 90 to 264 VAC, has dimensions of 8.26" wide × 3.48" high × 13.5" deep, and weighs 5 lbs (2.3 kg). The device complies with CE, RoHS, and WEEE directives and is constructed to MIL-PRF-28800F, Class 3 standards.
The 9240 series is the latest addition to the popular 9200 series of RF voltmeters. It combines accuracy, smart probes, and operator features that have never before been available in its price range. It is simple to use on the bench, and comprehensive enough to integrate into an ATE system. Boonton’s proven voltage probes directly measure from 200 μV to 10 V with usable indication as low as 50 μV and have true RMS response below 30 mV.
| Maury Microwave | |
|---|---|
| Product Category | Digital Voltmeters |
| Product Number | 9241 |
| Product Name | RF Volt Meters |
| DC Voltage | 2.00E-4 to 300 volts |