The 8780B is a Calibration Kit from Maury Microwave. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
OSP Connector
Up to 18 GHz
Precision Coupling
Expanded and Economy Kits
Components Included in Maury Microwave 8780B Kits:
Open circuit, OSP™ female
Open circuit, OSP™ male
Short circuit, OSP™ female
Short circuit, OSP™ male
Fixed termination, OSP™ female
Fixed termination, OSP™ male
Sliding termination, OSP™ female and male2
Torque wrench, 1/2", 8 in/lb
Open-end wrench, 7/16"
Instrument case
Operating instructions
The Maury 8780 series of calibration kits provide the standards required to accurately calibrate vector network analyzers up to 18 GHz for error-corrected measurements of devices with OSP™ blind-mate connectors.
These kits feature a positive coupling system which permits the standards to be mated to the test ports using a calibrated torque wrench. This provides precise repeatability of the calibration interface with each standard and significantly improves accuracy compared to simple, non-captivated, blind-mate interfaces.
The series consists of the 8780A and B, which include female and male connectors, sliding loads2 , torque wrenches and computer media3 formatted for specific VNA; and the 8780F and M single-sex kits which do not include sliding loads or computer media. Each kit comes in a wooden instrument case with operating instructions. The Option charts will allow you to configure a calibration kit to best fit your needs and budget.
The 8780B is a Calibration Kit from Maury Microwave. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
- OSP Connector
- Up to 18 GHz
- Precision Coupling
- Expanded and Economy Kits
Components Included in Maury Microwave 8780B Kits:
- Open circuit, OSP™ female
- Open circuit, OSP™ male
- Short circuit, OSP™ female
- Short circuit, OSP™ male
- Fixed termination, OSP™ female
- Fixed termination, OSP™ male
- Sliding termination, OSP™ female and male2
- Torque wrench, 1/2", 8 in/lb
- Open-end wrench, 7/16"
- Instrument case
- Operating instructions
The Maury 8780 series of calibration kits provide the standards required to accurately calibrate vector network analyzers up to 18 GHz for error-corrected measurements of devices with OSP™ blind-mate connectors.
These kits feature a positive coupling system which permits the standards to be mated to the test ports using a calibrated torque wrench. This provides precise repeatability of the calibration interface with each standard and significantly improves accuracy compared to simple, non-captivated, blind-mate interfaces.
The series consists of the 8780A and B, which include female and male connectors, sliding loads2 , torque wrenches and computer media3 formatted for specific VNA; and the 8780F and M single-sex kits which do not include sliding loads or computer media. Each kit comes in a wooden instrument case with operating instructions. The Option charts will allow you to configure a calibration kit to best fit your needs and budget.