The 8778B1.50 is a precision coaxial termination designed to introduce a known VSWR of 1.50 into a 50 ohm transmission system. It features a 2.92mm male connector and operates from DC to 40.0 GHz, with an accuracy of ±0.10 in the DC to 12.0 GHz range and ±0.20 in the 12.0 to 40.0 GHz range. The unit is constructed using thin film resistors and a unique grounding method to ensure stable operation. The nominal VSWR is engraved on the end cap for easy identification.
Precision standard mismatches are fixed coaxial terminations, which are used to introduce a known VSWR into a 50 ohm transmission system. These mismatches are extremely useful in a wide variety of applications and are quick and easy to use. They can be used to calibrate swept reflectometers, verify network analyzer calibration, establish impedance references in TDR measurements.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 8778B1.50 |
| Product Name | VNA Calibration Standard |
| Calibration Signal | Signal / Waveform Generator Output |