The 8714D1 is a 2.92mm female to 2.92mm female bulkhead mount adapter designed for DC to 40 GHz operation, with a maximum VSWR of 1.13 above 20 GHz. It has a length of 0.850 inches (2.15 cm) and meets IEEE standard 287 for instrument grade GPC2.92 connectors. The adapter is constructed for durability and stable performance in laboratory and production environments, serving as a test port saver in vector network analyzer systems.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8714D1 |
| Product Name | Coaxial Adapters |
| Gender | Female / Jack |