Maury Microwave Modulation Analyzers 8201A

Description
The 8201A provides precision modulation and audio analysis in a single, easy-to-operate package. Measures AM, FM, PM, carrier and audio frequencies, SINAD, distortion and carrier level.
Request a Quote
Description
The 8201A provides precision modulation and audio analysis in a single, easy-to-operate package. Measures AM, FM, PM, carrier and audio frequencies, SINAD, distortion and carrier level.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Maury Microwave Model 8201A is a modulation analyzer for measuring AM, FM, and PM parameters, carrier frequency and level, and signal distortion in RF signals from 100 kHz to 2.5 GHz. It features automatic or manual tuning, carrier acquisition down to -40 dBm, and input sensitivity ranging from 10 mV to 50 mV depending on frequency. The instrument supports IEEE-488 remote control, includes four low-pass, four high-pass, and four de-emphasis audio filters, and provides an uncalibrated 1 V RMS audio output into 600 Ω. Its dimensions are 17.25 in wide, 5.75 in high, and 18.75 in deep, with a weight of 28 lbs. Operating temperature ranges from 0°C to 55°C, and power requirements are 65 VA at 100, 120, 220, or 240 V AC.

Datasheet Summary
Powered by GS/AI

The Maury Microwave Model 8201A is a modulation analyzer for measuring AM, FM, and PM parameters, carrier frequency and level, and signal distortion in RF signals from 100 kHz to 2.5 GHz. It features automatic or manual tuning, carrier acquisition down to -40 dBm, and input sensitivity ranging from 10 mV to 50 mV depending on frequency. The instrument supports IEEE-488 remote control, includes four low-pass, four high-pass, and four de-emphasis audio filters, and provides an uncalibrated 1 V RMS audio output into 600 Ω. Its dimensions are 17.25 in wide, 5.75 in high, and 18.75 in deep, with a weight of 28 lbs. Operating temperature ranges from 0°C to 55°C, and power requirements are 65 VA at 100, 120, 220, or 240 V AC.

Suppliers

Company
Product
Description
Supplier Links
Modulation Analyzers - 8201A - Maury Microwave
Ontario, CA, United States
Modulation Analyzers
8201A
Modulation Analyzers 8201A
The 8201A provides precision modulation and audio analysis in a single, easy-to-operate package. Measures AM, FM, PM, carrier and audio frequencies, SINAD, distortion and carrier level.

The 8201A provides precision modulation and audio analysis in a single, easy-to-operate package. Measures AM, FM, PM, carrier and audio frequencies, SINAD, distortion and carrier level.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Audio Analyzers
Product Number 8201A
Product Name Modulation Analyzers
Unlock Full Specs
to access all available technical data

Similar Products