The 8050H is a Calibration Kit from Maury Microwave. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
The Maury Microwave 8050H, 3.5mm calibration kits are designed for use with Vector Network Analyzers (VNAs) supplied with 3.5mm or 2.92mm test set connectors and cables. With these kits, you can make error-corrected measurements of devices supplied with either 3.5mm or SMA connectors from 45 MHz to 26.5 GHz.
These kits are supplied with a full complement of calibration standards; shorts, opens, sliding and fixed loads. Rugged test port adapters and 3.5mm in-series phased matched adapters are also provided. A connector gage for checking contact pin locations prior to making measurements and a torque wrench for accurately tightening connector junctions are also included. All required calibration standards, adapters, and accessories along with the applicable software medium (cartridge or 3-1/2" disk as applicable) containing the calibration constants, and operating instructions are supplied in an attractive foam lined wooden instrument case.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 8050H |
| Product Name | Calibration Kit |