The 7950CK60 is a VNA calibration verification kit with 2.4mm connectors, designed for 1-port and 2-port validation of well-matched and mismatched DUTs from 0.05 to 50.0 GHz. It includes male and female loads, male and female offset shorts, and male-to-female beaded airline and beaded mismatch standards. The kit supports calibration validation through S-parameter comparison with factory-characterize
Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of the appropriate verification standard measured by the user and the S-parameters measured at the factory. When combined with Insight™, users will be able to use overlapping uncertainty boundaries to validate a VNA calibration with increased confidence. Verification kits are available with Type N, 7mm, 3.5mm, 2.92mm and 2.4mm connectors.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 7950CK60 |
| Product Name | VNA Verification Kit |
| Calibration Signal | Signal / Waveform Generator Output |