Maury Microwave VNA Calibration Standard 361P2

Description
Fixed flush and fixed offset short circuit terminations (shorts) are used to establish reference planes in transmission systems and as key elements in the calibration of vector network analyzers (VNAs). Offset shorts can be used for banded calibrations of VNA. Those with the longest offset are often used to evaluate the calibration effectiveness of a VNA by measuring the effective source match after calibration.
Request a Quote
Description
Fixed flush and fixed offset short circuit terminations (shorts) are used to establish reference planes in transmission systems and as key elements in the calibration of vector network analyzers (VNAs). Offset shorts can be used for banded calibrations of VNA. Those with the longest offset are often used to evaluate the calibration effectiveness of a VNA by measuring the effective source match after calibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

361P2 is a male BNC 50Ω fixed offset short circuit termination used to establish reference planes and calibrate vector network analyzers, with a phase accuracy of ±5.0°, reflection coefficient of 0.98, and offset length of 0.1410 inches, operating from DC to 12.4 GHz.

Datasheet Summary
Powered by GS/AI

361P2 is a male BNC 50Ω fixed offset short circuit termination used to establish reference planes and calibrate vector network analyzers, with a phase accuracy of ±5.0°, reflection coefficient of 0.98, and offset length of 0.1410 inches, operating from DC to 12.4 GHz.

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - 361P2 - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
361P2
VNA Calibration Standard 361P2
Fixed flush and fixed offset short circuit terminations (shorts) are used to establish reference planes in transmission systems and as key elements in the calibration of vector network analyzers (VNAs). Offset shorts can be used for banded calibrations of VNA. Those with the longest offset are often used to evaluate the calibration effectiveness of a VNA by measuring the effective source match after calibration.

Fixed flush and fixed offset short circuit terminations (shorts) are used to establish reference planes in transmission systems and as key elements in the calibration of vector network analyzers (VNAs). Offset shorts can be used for banded calibrations of VNA. Those with the longest offset are often used to evaluate the calibration effectiveness of a VNA by measuring the effective source match after calibration.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 361P2
Product Name VNA Calibration Standard
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - G344A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Stub Tuner - 1819A - Maury Microwave
Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.00E9 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Standard - P301A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Kit - WR284CK32 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details