The 2921B is a TNC male to TNC male coaxial adapter designed for VNA applications, with a frequency range up to 18 GHz and a maximum VSWR of 1.08 from 4 to 8 GHz and 1.12 from 8 to 18 GHz. It has an insertion length of 1.874 inches (4.76 cm) and complies with MIL-C-39012/26/27 and IEC 169-17 specifications. The adapter is precision-engineered
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 2921B |
| Product Name | Coaxial Adapters |
| Connector Type | TNC |