Maury Microwave VNA Verification Kit 2650CK60

Description
Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of the appropriate verification standard measured by the user and the S-parameters measured at the factory. When combined with Insight™, users will be able to use overlapping uncertainty boundaries to validate a VNA calibration with increased confidence. Verification kits are available with Type N, 7mm, 3.5mm, 2.92mm and 2.4mm connectors.
Request a Quote Datasheet
Description
Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of the appropriate verification standard measured by the user and the S-parameters measured at the factory. When combined with Insight™, users will be able to use overlapping uncertainty boundaries to validate a VNA calibration with increased confidence. Verification kits are available with Type N, 7mm, 3.5mm, 2.92mm and 2.4mm connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VNA Verification Kit - 2650CK60 - Maury Microwave
Ontario, CA, United States
VNA Verification Kit
2650CK60
VNA Verification Kit 2650CK60
Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of the appropriate verification standard measured by the user and the S-parameters measured at the factory. When combined with Insight™, users will be able to use overlapping uncertainty boundaries to validate a VNA calibration with increased confidence. Verification kits are available with Type N, 7mm, 3.5mm, 2.92mm and 2.4mm connectors.

Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of the appropriate verification standard measured by the user and the S-parameters measured at the factory. When combined with Insight™, users will be able to use overlapping uncertainty boundaries to validate a VNA calibration with increased confidence. Verification kits are available with Type N, 7mm, 3.5mm, 2.92mm and 2.4mm connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 2650CK60
Product Name VNA Verification Kit
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - 2950CK21 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
VNA Calibration Standard - 8774S15 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Standard - 8772F4 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Automated Tuner - MT978AL - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 9.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details