The 2625B is a 7mm SMA male coaxial adapter designed for precision applications up to 18 GHz, with a maximum VSWR of 1.16 from 10.0 to 18.0 GHz. It features a 1.670 inch (4.24 cm) insertion length and complies with MIL-C-39012. The adapter is constructed with a gold-plated beryllium copper center conductor and stainless steel body, ensuring durability and stable performance in test and measurement systems.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 2625B |
| Product Name | Coaxial Adapters |
| Connector Type | SMA |