Maury Microwave VNA Calibration Standard 2553T3.12

Description
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
Request a Quote
Description
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2553T3.12 is a beadless coaxial air line, type N, designed for use as a precision calibration standard in microwave measurement applications. It has an electrical length of 3.123 cm, with an accuracy of ±0.01 cm, and is rated for frequencies up to 18 GHz with a VSWR of less than 1.004 plus 0.001 times the frequency in GHz. The center conductor is unsupported and floats freely within the air dielectric body, and the male connector nut is retractable to ease center conductor contact alignment before tightening.

Datasheet Summary
Powered by GS/AI

The 2553T3.12 is a beadless coaxial air line, type N, designed for use as a precision calibration standard in microwave measurement applications. It has an electrical length of 3.123 cm, with an accuracy of ±0.01 cm, and is rated for frequencies up to 18 GHz with a VSWR of less than 1.004 plus 0.001 times the frequency in GHz. The center conductor is unsupported and floats freely within the air dielectric body, and the male connector nut is retractable to ease center conductor contact alignment before tightening.

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - 2553T3.12 - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
2553T3.12
VNA Calibration Standard 2553T3.12
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.

Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements.

Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 2553T3.12
Product Name VNA Calibration Standard
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - 361N2 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Automated Tuner - XT981BL10 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E9 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Standard - H344A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
VNA Calibration Kit - WR187CK30 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details