The 1819C is a triple-stub coaxial tuner for impedance matching in RF and microwave systems, operating from 2.0 to 18.0 GHz with SMA connectors. It features three short-circuited, variable-length stubs spaced 0.75 inches (1.9 cm) apart, enabling broad impedance matching capability. Maximum stub travel is 3.0 inches (7.6 cm). Power handling is specified up to 10 W CW at 10:1 VSWR and 25°C, as illustrated in the power-versus-frequen
Stub tuners are impedance transformers designed to introduce a variable shunt susceptance into a coaxial transmission line. Maury offers a comprehensive line of broadband stub tuners designed to satisfy the majority of applications whether its to maximize power transfer between a generator and a load or for introducing a mismatch into an otherwise matched system. Spacing between the stubs of multiple-stub tuners will determine its range of impedances that can be matched and the ease of tuning.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 1819C |
| Product Name | Stub Tuner |
| Calibration Signal | Signal / Waveform Generator Output |