Maurey Manufacturing Corporation Pipe and Coupling FE6N

Description
FE6N HI-FLEX ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
FE6N HI-FLEX ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12115046 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12115046
Pipe and Coupling 12115046
FE6N HI-FLEX ELEMENT. FREE 2 YEAR RADWELL WARRANTY

FE6N HI-FLEX ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12115046
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
Coupling piece - KSZ-1/2-20-UNF - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.3925 lbs (0.1780 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details