Matrix Scientific 011805

Description
6-Ethyl-thieno[2,3-b ]quinoline-2-carboxy lic acid Molecular Formula: C14H11NO2S Molecular Weight: 257.31
Description
6-Ethyl-thieno[2,3-b ]quinoline-2-carboxy lic acid Molecular Formula: C14H11NO2S Molecular Weight: 257.31

Suppliers

Company
Product
Description
Supplier Links
6-Ethyl-thieno[2,3-b ]quinoline-2-carboxy lic acid Molecular Formula: C14H11NO2S Molecular Weight: 257.31

6-Ethyl-thieno[2,3-b]quinoline-2-carboxylic acid
Molecular Formula: C14H11NO2S
Molecular Weight: 257.31

Supplier's Site

Technical Specifications

  Matrix Scientific
Product Category Organic Chemicals
Product Number 011805
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DIMETHYLBIS(s-BUTYLAMINO)SILANE 95% - SID4040.0 - Gelest, Inc.
Specs
Chemical Formula C 1 0 H 2 6 N 2 Si
CAS Number 93777-98-1
Purity 92 %
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details